MAX7219EWG alternative parts: TLC5926IDWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24
IC LED DRIVER LIN 120MA 24SOIC
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-SOIC (0.295, 7.50mm Width)
24-SOIC (0.295, 7.50mm Width)
Number of Pins:
24
24
SwitchingFrequency:
10MHz
30MHz
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
1997
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Additional Feature:
COMMON-CATHODE
-
Max Power Dissipation:
941mW
2.2W
Voltage - Supply:
4V~5.5V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3.3V
Terminal Pitch:
1.27mm
1.27mm
Base Part Number:
MAX7219
TLC5926
Pin Count:
24
24
Number of Outputs:
16
16
Operating Supply Voltage:
5.5V
-
Power Supplies:
5V
3.3/5V
Configuration:
7 Segment + DP
-
Interface:
4-Wire Serial
-
Operating Supply Current:
330mA
-
Power Dissipation:
941mW
2.2W
Output Current:
320mA
120mA
Max Supply Current:
330mA
20mA
Min Input Voltage:
4V
3V
Max Input Voltage:
5.5V
5.5V
Output Characteristics:
TOTEM-POLE
CONSTANT-CURRENT
Output Polarity:
TRUE
-
Input Characteristics:
STANDARD
STANDARD
Display Type:
LED
-
High Level Output Current:
-2mA
-1mA
Low Level Output Current:
5mA
1mA
fmax-Min:
1.3 MHz
-
Number of Segments:
8
16
Multiplexed Display Capability:
YES
NO
Digits or Characters:
8 Digits
-
Height:
2.35mm
2.65mm
Length:
15.6mm
15.4mm
Width:
7.6mm
7.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Surface Mount:
-
YES
Weight:
-
624.398247mg
Type:
-
Linear
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
-
Signage
HTS Code:
-
8542.39.00.01
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
3V
Nominal Supply Current:
-
20mA
Voltage - Output:
-
17V
Topology:
-
Shift Register
Thickness:
-
2.35mm
MAX7219EWG

MAX7219EWG

(In Stock: 3000)

Maxim Integrated