MAXQ617V-L000 T alternative parts: MSP430G2332IRSA16R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R | MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 81-WFBGA, WLBGA | 16-VQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 16 |
Number of I/Os: | 10 | 10 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -20°C~70°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MAXQ® | MSP430G2xx |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
Max Power Dissipation: | 1.6W | - |
Terminal Position: | BOTTOM | QUAD |
Terminal Form: | BALL | - |
Terminal Pitch: | 0.4mm | - |
Base Part Number: | MAXQ617 | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, SPI, USART | I2C, SPI |
Memory Size: | 80kB | 4kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.67V~3.6V | 1.8V~3.6V |
Core Processor: | MAXQ20S | MSP430 |
Peripherals: | Brown-out Detect/Reset, POR, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 80KB 40K x 16 | 4KB 4K x 8 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, USI |
Bit Size: | 16 | 16 |
Data Bus Width: | 16b | 16b |
Number of Timers/Counters: | 2 | 1 |
Max Frequency: | 12MHz | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Contact Plating: | - | Gold |
Data Converters: | - | A/D 8x10b |
RAM(byte): | - | 256 |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 2.2V |
Frequency: | - | 16MHz |
Pin Count: | - | 16 |
Supply Voltage-Max (Vsup): | - | 3.6V |
Power Supplies: | - | 2/3.3V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Has ADC: | - | YES |
DMA Channels: | - | YES |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
Boundary Scan: | - | YES |
Low Power Mode: | - | YES |
Number of A/D Converters: | - | 8 |
Format: | - | FIXED-POINT |
Integrated Cache: | - | NO |
Number of UART Channels: | - | 0 |
Height: | - | 1mm |
Length: | - | 4mm |
Width: | - | 4mm |
Thickness: | - | 900μm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

MAXQ617V-L000 T
Maxim IntegratedUnited States