MB10S alternative parts: MB2S
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | BRIDGE RECT 1P 1KV 500MA 4SOIC | BRIDGE RECT 1P 200V 500MA 4SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-269AA, 4-BESOP | TO-269AA, 4-BESOP |
Number of Pins: | 4 | 4 |
Supplier Device Package: | 4-SOIC | 4-SOIC |
Weight: | 228mg | 228mg |
Number of Elements: | 1 | 1 |
Voltage Rated: | 500V | 10V |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | 2011 |
Tolerance: | 10% | 10% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -55°C | -55°C |
Capacitance: | 470pF | 1μF |
Max Power Dissipation: | 1.4W | 1.4W |
Base Part Number: | MB10 | MB2 |
Case Code (Metric): | 3216 | 2012 |
Case Code (Imperial): | 1206 | 0805 |
Lead Pitch: | 5.0038mm | - |
Element Configuration: | Single | Single |
Diode Type: | Single Phase | Single Phase |
Current - Reverse Leakage @ Vr: | 5μA @ 1000V | 5μA @ 200V |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 500mA | 1V @ 500mA |
Forward Current: | 800mA | 500mA |
Lead/Base Style: | Formed Leads | - |
Max Surge Current: | 35A | 35A |
Current - Average Rectified (Io): | 500mA | 500mA |
Forward Voltage: | 1V | 1V |
Average Rectified Current: | 500mA | 500mA |
Peak Reverse Current: | 500μA | 5μA |
Max Repetitive Reverse Voltage (Vrrm): | 1kV | 200V |
Peak Non-Repetitive Surge Current: | 35A | 35A |
Reverse Voltage: | 1kV | - |
Max Forward Surge Current (Ifsm): | 35A | 35A |
Voltage - Peak Reverse (Max): | 1kV | 200V |
Max Junction Temperature (Tj): | 150°C | - |
Reverse Voltage (DC): | 1kV | 140V |
Height: | 2.9mm | 2.7mm |
Height Seated (Max): | 8.9916mm | - |
Length: | 4.95mm | 4.9mm |
Width: | 4.2mm | 4.2mm |
Thickness: | 990.6μm | 1.3462mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Voltage - Rated DC: | - | 200V |
Current Rating: | - | 500mA |
Voltage - Rated AC: | - | 140V |
Max Output Current: | - | 500mA |
Output Current: | - | 500mA |
MB10S
(In Stock: 300)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.325111
$0.33
10
$0.306708
$3.07
100
$0.289348
$28.93
500
$0.272969
$136.48
1000
$0.257518
$257.52
Minimum: 1 Multiples: 1
Unit Price: $0.325111
Ext Price: $0.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools