MB10S alternative parts: MB8S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
BRIDGE RECT 1P 1KV 500MA 4SOIC
DIODE BRIDGE 0.5A 800V 4-SOIC
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-269AA, 4-BESOP
TO-269AA, 4-BESOP
Number of Pins:
4
4
Supplier Device Package:
4-SOIC
4-SOIC
Weight:
228mg
228mg
Number of Elements:
1
1
Voltage Rated:
500V
50V
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
2014
Tolerance:
10%
5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-55°C
-55°C
Capacitance:
470pF
13pF
Max Power Dissipation:
1.4W
1.4W
Base Part Number:
MB10
MB8
Case Code (Metric):
3216
1608
Case Code (Imperial):
1206
0603
Lead Pitch:
5.0038mm
-
Element Configuration:
Single
Single
Diode Type:
Single Phase
Single Phase
Current - Reverse Leakage @ Vr:
5μA @ 1000V
5μA @ 800V
Voltage - Forward (Vf) (Max) @ If:
1V @ 500mA
1V @ 500mA
Forward Current:
800mA
500mA
Lead/Base Style:
Formed Leads
-
Max Surge Current:
35A
35A
Current - Average Rectified (Io):
500mA
500mA
Forward Voltage:
1V
1V
Average Rectified Current:
500mA
500mA
Peak Reverse Current:
500μA
5μA
Max Repetitive Reverse Voltage (Vrrm):
1kV
800V
Peak Non-Repetitive Surge Current:
35A
35A
Reverse Voltage:
1kV
800V
Max Forward Surge Current (Ifsm):
35A
35A
Voltage - Peak Reverse (Max):
1kV
800V
Max Junction Temperature (Tj):
150°C
150°C
Reverse Voltage (DC):
1kV
560V
Height:
2.9mm
2.9mm
Height Seated (Max):
8.9916mm
-
Length:
4.95mm
1.6002mm
Width:
4.2mm
4.2mm
Thickness:
990.6μm
508μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage - Rated DC:
-
800V
Current Rating:
-
500mA
Output Current:
-
500mA
Ratings:
-
AEC-Q200
MB10S

MB10S

(In Stock: 300)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.325111

    $0.33

  • 10

    $0.306708

    $3.07

  • 100

    $0.289348

    $28.93

  • 500

    $0.272969

    $136.48

  • 1000

    $0.257518

    $257.52

Minimum: 1 Multiples: 1

Unit Price: $0.325111

Ext Price: $0.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity