MBRS360T3G alternative parts: SS35
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 60V 3A SMC | Diode Schottky 50V 3A 2-Pin SMC T/R |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 9 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AB, SMC | DO-214AB, SMC |
Surface Mount: | YES | - |
Number of Pins: | 2 | 2 |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Published: | 2005 | 2013 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | - |
Max Operating Temperature: | 175°C | 150°C |
Min Operating Temperature: | -65°C | -55°C |
Applications: | POWER | - |
Additional Feature: | FREE WHEELING DIODE | - |
HTS Code: | 8541.10.00.80 | - |
Voltage - Rated DC: | 60V | 50V |
Terminal Position: | DUAL | - |
Terminal Form: | C BEND | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 3A | 3A |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | MBRS360 | SS35 |
Pin Count: | 2 | - |
Polarity: | Standard | Standard |
Element Configuration: | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 150μA @ 60V | 500μA @ 50V |
Output Current: | 3A | 3A |
Voltage - Forward (Vf) (Max) @ If: | 740mV @ 3A | 750mV @ 3A |
Forward Current: | 3A | 3A |
Max Reverse Leakage Current: | 150μA | 500μA |
Operating Temperature - Junction: | -65°C~175°C | -55°C~150°C |
Max Surge Current: | 125A | 100A |
Halogen Free: | Halogen Free | - |
Forward Voltage: | 740mV | 750mV |
Max Reverse Voltage (DC): | 60V | 50V |
Average Rectified Current: | 3A | 3A |
Number of Phases: | 1 | - |
Peak Reverse Current: | 150μA | 500μA |
Max Repetitive Reverse Voltage (Vrrm): | 60V | 50V |
Peak Non-Repetitive Surge Current: | 125A | 100A |
Max Forward Surge Current (Ifsm): | 125A | 100A |
Height: | 2.13mm | 2.75mm |
Length: | 6.86mm | 7.15mm |
Width: | 5.84mm | 6.25mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Supplier Device Package: | - | SMC (DO-214AB) |
Weight: | - | 300mg |
Voltage - DC Reverse (Vr) (Max): | - | 50V |
Current - Average Rectified (Io): | - | 3A |

MBRS360T3G
(In Stock: 2500)
ON SemiconductorUnited States