MC1455P1G alternative parts: NE555P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR MC1455P1G IC, TIMING CIRCUIT, 1455, DIP8 | TEXAS INSTRUMENTS NE555PTIMER SINGLE PRECISION,DIP8 ,0.5MHZ |
Lifecycle Status: | OBSOLETE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 1 day ago) |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 4.535924g | 440.409842mg |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
Published: | 2006 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | 555 Type, Timer/Oscillator (Single) | 555 Type, Timer/Oscillator (Single) |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | 625mW | - |
Voltage - Supply: | 4.5V~16V | 4.5V~16V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Current Rating: | 10A | 10mA |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | MC1455 | NE555 |
Pin Count: | 8 | 8 |
Supply Voltage-Min (Vsup): | 4.5V | - |
Operating Supply Current: | 10mA | 10mA |
Power Dissipation: | 625mW | - |
Number of Timers/Counters: | 1 | - |
High Level Output Current: | -200mA | -200mA |
Low Level Output Current: | 200mA | 200mA |
Height: | 3.429mm | 5.08mm |
Length: | 10.16mm | 9.81mm |
Width: | 6.604mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Gold |
Frequency: | - | 100kHz |
Operating Supply Voltage: | - | 5V |
Number of Channels: | - | 1 |
Nominal Supply Current: | - | 2mA |
Quiescent Current: | - | 15mA |
Thickness: | - | 3.9mm |

MC1455P1G
(In Stock: 4)
ON SemiconductorUnited States