MC1488PG alternative parts: 74HC243N,652
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DRIVER QUAD 14DIP | IC TRANSCVR NON-INVERT 6V 14DIP |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | - |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Mounting Type: | Through Hole | Through Hole |
Mount: | Through Hole | - |
Number of Pins: | 14 | - |
Published: | 2009 | 2001 |
Packaging: | Tube | Tube |
Operating Temperature: | 0°C~75°C | -40°C~125°C TA |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | - |
Type: | Driver | - |
Terminal Finish: | Tin (Sn) | NICKEL PALLADIUM GOLD |
Voltage - Supply: | ±15V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 1 |
Supply Voltage: | 9V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | MC1488 | 74HC243 |
Pin Count: | 14 | 14 |
Qualification Status: | Not Qualified | Not Qualified |
Number of Channels: | 4 | - |
Interface: | RS-232 | - |
Nominal Supply Current: | 34mA | - |
Output Current: | 10mA | - |
Propagation Delay: | 350 ns | - |
Max Output Voltage: | 10.5V | - |
Differential Output: | NO | - |
Protocol: | RS232 | - |
Input Characteristics: | GATED | - |
Max Dual Supply Voltage: | 9.09V | - |
Number of Drivers/Receivers: | 4/0 | - |
Min Dual Supply Voltage: | 8.91V | - |
Dual Supply Voltage: | 9V | - |
Number of Drivers: | 1 | - |
Negative Supply Voltage-Nom: | -9V | - |
Width: | 6.6mm | 7.62mm |
Length: | 19.56mm | - |
Height: | 3.68mm | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Number of Elements: | - | 1 |
Series: | - | 74HC |
Additional Feature: | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION |
Output Type: | - | 3-State |
Supply Voltage-Max (Vsup): | - | 6V |
Power Supplies: | - | 2/6V |
Supply Voltage-Min (Vsup): | - | 2V |
Load Capacitance: | - | 50pF |
Number of Ports: | - | 2 |
Family: | - | HC/UH |
Logic Type: | - | Transceiver, Non-Inverting |
Output Polarity: | - | TRUE |
Max I(ol): | - | 0.006 A |
Number of Bits per Element: | - | 4 |
Prop. Delay@Nom-Sup: | - | 27 ns |
Control Type: | - | INDEPENDENT CONTROL |
Count Direction: | - | BIDIRECTIONAL |
Translation: | - | N/A |

MC1488PG
(In Stock: 1537)
ON SemiconductorUnited States