MC1488PG alternative parts: MC74ACT125NG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DRIVER QUAD 14DIP
IC BUFFER TRI-ST QD N-INV 14DIP
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Mounting Type:
Through Hole
Through Hole
Mount:
Through Hole
Through Hole
Number of Pins:
14
14
Published:
2009
2006
Packaging:
Tube
Tube
Operating Temperature:
0°C~75°C
-40°C~85°C TA
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
-
Type:
Driver
-
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Supply:
±15V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
9V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
MC1488
74ACT125
Pin Count:
14
14
Qualification Status:
Not Qualified
-
Number of Channels:
4
4
Interface:
RS-232
-
Nominal Supply Current:
34mA
-
Output Current:
10mA
-
Propagation Delay:
350 ns
9 ns
Max Output Voltage:
10.5V
-
Differential Output:
NO
-
Protocol:
RS232
-
Input Characteristics:
GATED
-
Max Dual Supply Voltage:
9.09V
-
Number of Drivers/Receivers:
4/0
-
Min Dual Supply Voltage:
8.91V
-
Dual Supply Voltage:
9V
-
Number of Drivers:
1
-
Negative Supply Voltage-Nom:
-9V
-
Width:
6.6mm
7.62mm
Length:
19.56mm
-
Height:
3.68mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
Lead Free
Series:
-
74ACT
Packing Method:
-
RAIL
Max Power Dissipation:
-
500mW
Output Type:
-
3-State
Operating Supply Voltage:
-
5V
Polarity:
-
Non-Inverting
Power Supplies:
-
5V
Load Capacitance:
-
50pF
Number of Ports:
-
2
Quiescent Current:
-
8μA
Turn On Delay Time:
-
10.5 ns
Family:
-
ACT
Logic Function:
-
Buffer, Inverting
Logic Type:
-
Buffer, Non-Inverting
Number of Bits per Element:
-
1
Control Type:
-
ENABLE LOW
Number of Output Lines:
-
3
Radiation Hardening:
-
No
MC1488PG

MC1488PG

(In Stock: 1537)

ON Semiconductor