MC34064D-5G alternative parts: MCP130-450I/SN
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC SENSING CIRCUIT UV 5V 8-SOIC | Processor Supervisor 4.375V 1 Active Low/Open Drain Automotive 8-Pin SOIC N Tube |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 4 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Watchdog Timers: | No | No |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Published: | 2002 | 1998 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Simple Reset/Power-On Reset | Simple Reset/Power-On Reset |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | 625mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 4V | 5V |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MC34064 | MCP130 |
Output: | Open Drain or Open Collector | Open Drain or Open Collector |
Pin Count: | 8 | 8 |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 6.5V | 5.5V |
Min Supply Voltage: | 1V | 1V |
Operating Supply Current: | 390μA | 60μA |
Nominal Supply Current: | 390μA | 60μA |
Power Dissipation: | 625mW | - |
Adjustable Threshold: | NO | NO |
Reset: | Active Low | Active Low |
Voltage - Threshold: | 4.6V | 4.375V |
Number of Voltages Monitored: | 1 | 1 |
Halogen Free: | Halogen Free | - |
Min Reset Threshold Voltage: | 4.5V | 4.25V |
Max Reset Threshold Voltage: | 4.7V | 4.5V |
Threshold Voltage: | +4.6V | +4.38V |
Undervoltage Threshold: | 4.61V | 4.25V |
Overvoltage Threshold: | 4.7V | 4.5V |
Height: | 1.5mm | - |
Length: | 5mm | 4.9mm |
Width: | 4mm | 3.9mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Industrial grade |
Max Supply Current: | - | 60μA |
Quiescent Current: | - | 45μA |
Accuracy: | - | -5 % |
Reset Timeout: | - | 150ms Minimum |
MC34064D-5G
(In Stock: 1960)
ON SemiconductorQty
Unit Price
Ext Price
1
$1.073400
$1.07
10
$1.012642
$10.13
100
$0.955322
$95.53
500
$0.901247
$450.62
1000
$0.850233
$850.23
Minimum: 1 Multiples: 1
Unit Price: $1.073400
Ext Price: $1.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools