MC34064D-5G alternative parts: MCP130-475I/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SENSING CIRCUIT UV 5V 8-SOIC
Processor Supervisor 4.625V 1 Active Low/Open Drain Automotive 8-Pin SOIC N Tube
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
4 Weeks
17 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Watchdog Timers:
No
No
Operating Temperature:
0°C~70°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2002
1998
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
Type:
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
625mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
4V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MC34064
MCP130
Output:
Open Drain or Open Collector
Open Drain or Open Collector
Pin Count:
8
8
Number of Channels:
1
1
Max Supply Voltage:
6.5V
5.5V
Min Supply Voltage:
1V
1V
Operating Supply Current:
390μA
60μA
Nominal Supply Current:
390μA
60μA
Power Dissipation:
625mW
-
Adjustable Threshold:
NO
NO
Reset:
Active Low
Active Low
Voltage - Threshold:
4.6V
4.625V
Number of Voltages Monitored:
1
1
Halogen Free:
Halogen Free
-
Min Reset Threshold Voltage:
4.5V
4.5V
Max Reset Threshold Voltage:
4.7V
4.75V
Threshold Voltage:
+4.6V
+4.63V
Undervoltage Threshold:
4.61V
4.5V
Overvoltage Threshold:
4.7V
4.75V
Height:
1.5mm
-
Length:
5mm
4.9mm
Width:
4mm
3.9mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Supply Current:
-
60μA
Quiescent Current:
-
45μA
Accuracy:
-
-5 %
Reset Timeout:
-
150ms Minimum
MC34064D-5G

MC34064D-5G

(In Stock: 1960)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $1.073400

    $1.07

  • 10

    $1.012642

    $10.13

  • 100

    $0.955322

    $95.53

  • 500

    $0.901247

    $450.62

  • 1000

    $0.850233

    $850.23

Minimum: 1 Multiples: 1

Unit Price: $1.073400

Ext Price: $1.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity