MCP1700T-2502E/TT alternative parts: MCP1703T-2502E/CB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 2.5V 250MA SOT23-3 | MCP1703T-2502E/CB; LDOVoltage Regulator; 250mA; 2.5V; 2.7 to 16Vin; 3-Pin SOT-23 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Packing Method: | TR | TAPE AND REEL |
Max Power Dissipation: | 369.6mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.95mm | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP1700 | MCP1703 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 6V | 16V |
Output Voltage: | 2.5V | 2.5V |
Output Type: | Fixed | Fixed |
Max Output Current: | 250mA | 250mA |
Nominal Supply Current: | 4μA | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 4μA | 5μA |
Accuracy: | 2 % | 2 % |
Output Voltage 1: | 2.5V | 2.5V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 2.3V | 2.7V |
Protection Features: | Over Current, Over Temperature, Short Circuit | Over Current, Over Temperature, Short Circuit |
Voltage Dropout (Max): | 0.35V @ 250mA | 1.1V @ 250mA |
PSRR: | 44dB (100Hz) | 44dB (100Hz) |
Dropout Voltage: | 178mV | 750mV |
Dropout Voltage1-Nom: | 0.178V | 0.75V |
Min Output Voltage: | 2.5V | 2.5V |
Voltage Tolerance-Max: | 3% | 3% |
Nominal Output Voltage: | 2.5V | 2.5V |
Input Bias Current: | 1.6μA | 2μA |
Output Voltage Accuracy: | 2 % | - |
Height: | 950μm | 1.6mm |
Length: | 2.9mm | 4.6mm |
Width: | 1.3mm | 2.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |

MCP1700T-2502E/TT
(In Stock: 24)
Microchip TechnologyUnited States