MCP1700T-2502E/TT alternative parts: MCP1703T-3002E/CB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 2.5V 250MA SOT23-3
Pwr Sply Func; Voltage Regulator; LDO; SOT-23A; IS 2uA; PD 253mW; VO 3V; Regload /-1%
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Packing Method:
TR
TAPE AND REEL
Max Power Dissipation:
369.6mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.95mm
0.95mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP1700
MCP1703
Pin Count:
3
3
Number of Outputs:
1
1
Voltage - Input (Max):
6V
-
Output Voltage:
2.5V
3V
Output Type:
Fixed
Fixed
Max Output Current:
250mA
250mA
Nominal Supply Current:
4μA
5μA
Output Configuration:
Positive
Positive
Quiescent Current:
4μA
5μA
Accuracy:
2 %
2 %
Output Voltage 1:
2.5V
3V
Number of Regulators:
1
1
Min Input Voltage:
2.3V
2.7V
Protection Features:
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Voltage Dropout (Max):
0.35V @ 250mA
0.975V @ 250mA
PSRR:
44dB (100Hz)
44dB (100Hz)
Dropout Voltage:
178mV
625mV
Dropout Voltage1-Nom:
0.178V
0.625V
Min Output Voltage:
2.5V
3V
Voltage Tolerance-Max:
3%
3%
Nominal Output Voltage:
2.5V
3V
Input Bias Current:
1.6μA
2μA
Output Voltage Accuracy:
2 %
2 %
Height:
950μm
1.3mm
Length:
2.9mm
3.1mm
Width:
1.3mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Termination:
-
SMD/SMT
Max Supply Voltage:
-
16V
Min Supply Voltage:
-
2.7V
Power Dissipation:
-
253mW
Max Output Voltage:
-
3V
MCP1700T-2502E/TT

MCP1700T-2502E/TT

(In Stock: 24)

Microchip Technology