MCP1703-3302E/DB alternative parts: MCP1703T-5002E/CB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN 3.3V 250MA SOT223-3
IC REG LINEAR 5V 250MA SOT23A-3
Factory Lead Time:
12 Weeks
10 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2006
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Base Part Number:
MCP1703
MCP1703
Number of Outputs:
1
1
Voltage - Input (Max):
16V
-
Output Voltage:
3.3V
5V
Output Type:
Fixed
Fixed
Max Output Current:
250mA
250mA
Output Configuration:
Positive
Positive
Quiescent Current:
5μA
5μA
Accuracy:
2 %
2 %
Output Voltage 1:
3.3V
5V
Min Input Voltage:
2.7V
2.7V
Protection Features:
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Voltage Dropout (Max):
0.725V @ 250mA
0.65V @ 250mA
PSRR:
44dB (100Hz)
44dB (100Hz)
Dropout Voltage:
525mV
650mV
Dropout Voltage1-Nom:
0.525V
0.33V
Min Output Voltage:
3.3V
-
Voltage Tolerance-Max:
3%
-
Nominal Output Voltage:
3.3V
5V
Input Bias Current:
2μA
2μA
Output Voltage Accuracy:
2 %
2 %
Height:
1.6mm
1.45mm
Length:
6.5mm
3.1mm
Width:
3.5mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Tolerance:
-
0.4%
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - annealed
Power Rating:
-
253mW
Packing Method:
-
TAPE AND REEL
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Max Supply Voltage:
-
16V
Min Supply Voltage:
-
2.7V
Nominal Supply Current:
-
5μA
Power Dissipation:
-
253mW
Max Output Voltage:
-
5V
Max Junction Temperature (Tj):
-
150°C
MCP1703-3302E/DB

MCP1703-3302E/DB

(In Stock: 272)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.213655

    $1.21

  • 10

    $1.144958

    $11.45

  • 100

    $1.080149

    $108.01

  • 500

    $1.019008

    $509.50

  • 1000

    $0.961328

    $961.33

Minimum: 1 Multiples: 1

Unit Price: $1.213655

Ext Price: $1.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity