MCP1703-3302E/DB alternative parts: MCP1826S-3302E/DB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN 3.3V 250MA SOT223-3
IC REG LINEAR 3.3V 1A SOT223-3
Factory Lead Time:
12 Weeks
10 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Number of Pins:
3
3
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2006
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Base Part Number:
MCP1703
MCP1826S
Number of Outputs:
1
1
Voltage - Input (Max):
16V
6V
Output Voltage:
3.3V
3.3V
Output Type:
Fixed
Fixed
Max Output Current:
250mA
1A
Output Configuration:
Positive
Positive
Quiescent Current:
5μA
120μA
Accuracy:
2 %
2 %
Output Voltage 1:
3.3V
3.3V
Min Input Voltage:
2.7V
2.3V
Protection Features:
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Voltage Dropout (Max):
0.725V @ 250mA
0.4V @ 1A
PSRR:
44dB (100Hz)
60dB (100Hz)
Dropout Voltage:
525mV
250mV
Dropout Voltage1-Nom:
0.525V
0.25V
Min Output Voltage:
3.3V
3.3V
Voltage Tolerance-Max:
3%
2.5%
Nominal Output Voltage:
3.3V
3.3V
Input Bias Current:
2μA
120μA
Output Voltage Accuracy:
2 %
2 %
Height:
1.6mm
1.6mm
Length:
6.5mm
6.5mm
Width:
3.5mm
3.5mm
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
Number of Functions:
-
1
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Number of Regulators:
-
1
Current - Quiescent (Iq):
-
220μA
MCP1703-3302E/DB

MCP1703-3302E/DB

(In Stock: 272)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.213655

    $1.21

  • 10

    $1.144958

    $11.45

  • 100

    $1.080149

    $108.01

  • 500

    $1.019008

    $509.50

  • 1000

    $0.961328

    $961.33

Minimum: 1 Multiples: 1

Unit Price: $1.213655

Ext Price: $1.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity