MCP23008-E/P alternative parts: MAX232EIN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP23008-E/P - I/O Expander, 8bit, 1.7 MHz, I2C, Serial, 4.5 V, 5.5 V, DIP
IC, RS-232 TRANSCEIVER, 5V, DIP-16
Factory Lead Time:
1 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
18-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
18
16
Number of I/Os:
8
8
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2003
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
18
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
1.8V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
MCP23008
MAX232
Pin Count:
18
16
Qualification Status:
Not Qualified
-
Output Type:
Push-Pull
-
Power Supplies:
5V
5V
Number of Channels:
1
-
Interface:
I2C
RS-232
Number of Ports:
1
-
Nominal Supply Current:
1mA
10mA
Power Dissipation:
700mW
-
Output Current:
25mA
-
Number of Bits:
8
-
Clock Frequency:
1.7MHz
-
Interrupt Output:
Yes
-
Features:
POR
-
Height Seated (Max):
5.334mm
-
Width:
7.62mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Weight:
-
955.690774mg
Type:
-
Transceiver
Number of Functions:
-
2
Operating Supply Voltage:
-
5V
Propagation Delay:
-
500 ns
Logic Function:
-
Receiver, Transceiver
Data Rate:
-
250kbps
Differential Output:
-
NO
Output Polarity:
-
INVERTED
Protocol:
-
RS232
Input Characteristics:
-
SCHMITT TRIGGER
Number of Drivers/Receivers:
-
2/2
Receiver Number of Bits:
-
2
Duplex:
-
Full
Receiver Hysteresis:
-
500mV
Number of Drivers:
-
2
Number of Transceivers:
-
1
Simplex/Duplex:
-
Full Duplex
Supply Voltage1-Nom:
-
5V
Height:
-
5.08mm
Length:
-
19.3mm
Thickness:
-
3.9mm
Radiation Hardening:
-
No
MCP23008-E/P

MCP23008-E/P

(In Stock: 500)

Microchip Technology