MCP23S17-E/SO alternative parts: HV5812WG-G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP23S17-E/SO - I/O-Erweiterung, 16bit, 10 MHz, Seriell, SPI, 4.5 V, 5.5 V, SOIC | Display Drivers & Controllers 80V 20Ch |
Factory Lead Time: | 12 Weeks | 13 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 28 | 28 |
Weight: | 2.214806g | 792.000628mg |
Number of I/Os: | 16 | - |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2005 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 700mW | - |
Voltage - Supply: | 1.8V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 250 | 250 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP23S17 | HV5812 |
Pin Count: | 28 | - |
Qualification Status: | Not Qualified | - |
Output Type: | Push-Pull | - |
Power Supplies: | 5V | - |
Number of Channels: | 1 | - |
Interface: | SPI | Serial |
Number of Ports: | 2 | - |
Nominal Supply Current: | 1mA | 300mA |
Output Current: | 25mA | - |
Number of Bits: | 16 | - |
Clock Frequency: | 10MHz | - |
Interrupt Output: | Yes | - |
Features: | POR | - |
Height Seated (Max): | 2.65mm | - |
Width: | 7.5mm | 7.49mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
HTS Code: | - | 8542.39.00.01 |
Number of Functions: | - | 1 |
Terminal Pitch: | - | 1.27mm |
Operating Supply Voltage: | - | 7.5V |
Operating Supply Current: | - | 100μA |
Display Type: | - | Vacuum Fluorescent (VF) |
Number of Segments: | - | 20 |
Multiplexed Display Capability: | - | NO |
Height: | - | 2.31mm |
Length: | - | 17.89mm |
Radiation Hardening: | - | No |

MCP23S17-E/SO
(In Stock: 20)
Microchip TechnologyUnited States