MCP2551-E/P alternative parts: DS8921N/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP2551-E/P - CAN-Bus, Transceiver, CAN, seriell, 1, 1, 4.5 V, 5.5 V, DIP | IC TRANSCEIVER FULL 1/1 8MDIP |
Factory Lead Time: | 11 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tube | Tube |
Published: | 1999 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Transceiver |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | MCP2551 | DS8921 |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Interface: | CAN, Serial | RS-422 |
Nominal Supply Current: | 75mA | 35mA |
Max Supply Current: | 75mA | 35mA |
Slew Rate: | 8.5 V/μs | - |
Data Rate: | 1 Mbps | 10 Mbps |
Protocol: | CANbus | RS422, RS485 |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Duplex: | Half | Full |
Receiver Hysteresis: | 200mV | 70mV |
Number of Receivers: | 1 | - |
Height: | 4.953mm | 3.3mm |
Length: | 10.16mm | 9.27mm |
Width: | 7.112mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 930.006106mg |
Number of Channels: | - | 2 |
Operating Supply Current: | - | 35mA |
Logic Function: | - | Receiver, Transceiver |
Differential Output: | - | YES |
Input Characteristics: | - | DIFFERENTIAL SCHMITT TRIGGER |
Driver Number of Bits: | - | 1 |
Receiver Number of Bits: | - | 1 |
Number of Transceivers: | - | 1 |
ESD Protection: | - | No |

MCP2551-E/P
(In Stock: 8000)
Microchip TechnologyUnited States