MCP2551-E/P alternative parts: MCP2562-E/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP2551-E/P - CAN-Bus, Transceiver, CAN, seriell, 1, 1, 4.5 V, 5.5 V, DIP
IC TRANSCEIVER HALF 1/1 8DIP
Factory Lead Time:
11 Weeks
16 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
1999
2010
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
-
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
MCP2551
MCP2562
Pin Count:
8
-
Operating Supply Voltage:
5V
-
Power Supplies:
5V
-
Interface:
CAN, Serial
CAN, LIN
Nominal Supply Current:
75mA
70mA
Max Supply Current:
75mA
70mA
Slew Rate:
8.5 V/μs
-
Data Rate:
1 Mbps
1 Mbps
Protocol:
CANbus
CANbus
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Half
Half
Receiver Hysteresis:
200mV
-
Number of Receivers:
1
-
Height:
4.953mm
5mm
Length:
10.16mm
10.2mm
Width:
7.112mm
7.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Propagation Delay:
-
125 ns
Turn On Delay Time:
-
125 ns
Number of Receive Buffers:
-
1
MCP2551-E/P

MCP2551-E/P

(In Stock: 8000)

Microchip Technology