MCP2561FD-E/MF alternative parts: MAX1558ETB T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP MCP2561FD-E/MF. CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8 | IC CURR-LIM SW DUAL PROG 10-TDFN |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-VDFN Exposed Pad | 10-WFDFN Exposed Pad |
Number of Pins: | 8 | 10 |
Weight: | 37.393021mg | - |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~125°C | - |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2014 | 2010 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 10 |
Type: | Transceiver | - |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Voltage - Supply: | 4.5V~5.5V | 2.75V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 0.65mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | MCP2561 | MAX1558 |
Interface: | CAN | - |
Operating Supply Current: | 70mA | - |
Max Supply Current: | 70mA | - |
Data Rate: | 8Mbps | - |
Protocol: | CANbus | - |
Number of Drivers/Receivers: | 1/1 | - |
Receiver Hysteresis: | 200mV | - |
Number of Receivers: | 1 | - |
Height: | 950μm | - |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
REACH SVHC: | No SVHC | Unknown |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Applications: | - | USB |
HTS Code: | - | 8542.39.00.01 |
Pin Count: | - | 10 |
Temperature Grade: | - | INDUSTRIAL |
Nominal Supply Current: | - | 2A |
Interface IC Type: | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER |
Turn On Time: | - | 4000 µs |
Output Peak Current Limit-Nom: | - | 2A |
Built-in Protections: | - | OVER CURRENT; THERMAL; UNDER VOLTAGE |
Output Current Flow Direction: | - | SOURCE |
Height Seated (Max): | - | 0.8mm |
Radiation Hardening: | - | No |

MCP2561FD-E/MF
(In Stock: 75)
Microchip TechnologyUnited States