MCP4728-E/UN alternative parts: MCP4728A0-E/UN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Digital to Analog Converters - DAC Quad 12-bit NV DAC with I2C interface
IC DAC 12BIT I2C 4CH 10MSOP
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Number of Pins:
10
10
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2009
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
10
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP4728
MCP4728
Pin Count:
10
10
Output Type:
Voltage - Buffered
Voltage - Buffered
Operating Supply Voltage:
5V
-
Polarity:
Unipolar
Unipolar
Interface:
2-Wire, I2C, Serial
2-Wire, I2C, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
110mA
800μA
Number of Bits:
12
12
Architecture:
String DAC
String DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
Single
Reference Type:
Internal, Supply
Internal, Supply
Data Interface:
I2C
I2C
Differential Output:
No
No
Resolution:
1.5 B
1.5 B
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Settling Time:
6μs (Typ)
6μs (Typ)
Integral Nonlinearity (INL):
13 LSB
13 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
4
4
INL/DNL (LSB):
±2, ±0.2
±2, ±0.2
Height:
850μm
950μm
Length:
3mm
3mm
Width:
3mm
3mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Power Supplies:
-
3/5V
MCP4728-E/UN

MCP4728-E/UN

(In Stock: 4)

Microchip Technology