MCP4822-E/P alternative parts: MAX548ACPA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP4822-E/P - Digital to Analogue Converter, Dual, 12 bit, 3 Wire, Serial, 2.7V to 5.5V, DIP, 8 Pins
Digital to Analog Converters - DAC 8-Bit 2Ch Precision DAC
Factory Lead Time:
3 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
-
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tube
Tube
Published:
2005
1997
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
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
2
Supply Voltage:
5V
-
Base Part Number:
MCP4822
MAX548
Pin Count:
8
8
Output Type:
Voltage - Buffered
Voltage - Unbuffered
Operating Supply Voltage:
5V
-
Polarity:
Bipolar, Unipolar
-
Interface:
SPI, Serial
SPI, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.5V
Nominal Supply Current:
415μA
550μA
Number of Bits:
12
8
Architecture:
String DAC
R-2R
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
Single
Reference Voltage:
2.048V
-
Reference Type:
Internal
Supply
Input Offset Voltage (Vos):
820μV
-
Data Interface:
SPI
SPI
Differential Output:
No
No
Resolution:
1.5 B
1 B
Voltage - Supply, Analog:
2.7V~5.5V
2.5V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.5V~5.5V
Settling Time:
4.5μs (Typ)
4μs (Typ)
Integral Nonlinearity (INL):
12 LSB
-
Input Bit Code:
BINARY
BINARY
Number of Converters:
2
1
INL/DNL (LSB):
±4, ±0.25
-, ±0.9 (Max)
Analog Output Voltage-Max:
5.46V
-
Analog Output Voltage-Min:
0.01V
-
Height:
3.3mm
-
Length:
9.4mm
9.375mm
Width:
6.35mm
-
REACH SVHC:
No SVHC
Unknown
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
Through Hole
Peak Reflow Temperature (Cel):
-
260
Number of D/A Converters:
-
2
MCP4822-E/P

MCP4822-E/P

(In Stock: 5)

Microchip Technology