MCP4822-E/P alternative parts: MCP4821-E/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP4822-E/P - Digital to Analogue Converter, Dual, 12 bit, 3 Wire, Serial, 2.7V to 5.5V, DIP, 8 Pins
MICROCHIP - MCP4821-E/P - 12BIT DAC, SPI, VREF, SINGLE, PDIP8
Factory Lead Time:
3 Weeks
7 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2005
2005
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
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Base Part Number:
MCP4822
MCP4821
Pin Count:
8
8
Output Type:
Voltage - Buffered
Voltage - Buffered
Operating Supply Voltage:
5V
-
Polarity:
Bipolar, Unipolar
Bipolar
Interface:
SPI, Serial
SPI, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
415μA
330μA
Number of Bits:
12
12
Architecture:
String DAC
String DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
Single
Reference Voltage:
2.048V
2.048V
Reference Type:
Internal
Internal
Input Offset Voltage (Vos):
820μV
820μV
Data Interface:
SPI
SPI
Differential Output:
No
No
Resolution:
1.5 B
1.5 B
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Settling Time:
4.5μs (Typ)
4.5μs (Typ)
Integral Nonlinearity (INL):
12 LSB
12 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
2
1
INL/DNL (LSB):
±4, ±0.25
±4, ±0.25
Analog Output Voltage-Max:
5.46V
5.46V
Analog Output Voltage-Min:
0.01V
-
Height:
3.3mm
4.953mm
Length:
9.4mm
10.16mm
Width:
6.35mm
7.112mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
2.54mm
Power Supplies:
-
3/5V
Linearity Error-Max (EL):
-
0.293%
Conversion Rate:
-
143 ksps
MCP4822-E/P

MCP4822-E/P

(In Stock: 5)

Microchip Technology