MCP4922-E/P alternative parts: TLC5620CN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 2-CH Resistor-String 12-bit 14-Pin PDIP Tube
IC QUAD 8-BIT D/A CONV 14-DIP
Factory Lead Time:
9 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tube
Tube
Published:
2004
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Base Part Number:
MCP4922
TLC5620
Pin Count:
14
14
Output Type:
Voltage - Buffered
Voltage - Buffered
Polarity:
Bipolar, Unipolar
Unipolar
Power Supplies:
3/5V
5V
Interface:
SPI, Serial
-
Max Supply Voltage:
5.5V
5.25V
Min Supply Voltage:
2.7V
4.75V
Nominal Supply Current:
350μA
2mA
Number of Bits:
12
8
Architecture:
String DAC
String DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
Single
Reference Type:
External
External
Input Offset Voltage (Vos):
820μV
-
Data Interface:
SPI
SPI
Differential Output:
No
No
Resolution:
1.5 B
1 B
Voltage - Supply, Analog:
2.7V~5.5V
5V
Voltage - Supply, Digital:
2.7V~5.5V
-
Settling Time:
4.5μs (Typ)
10μs (Typ)
Integral Nonlinearity (INL):
4 LSB
1 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
2
4
INL/DNL (LSB):
±4, ±0.25
±1 (Max), ±0.9 (Max)
Height:
4.953mm
5.08mm
Length:
19.685mm
19.3mm
Width:
7.112mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 6 days ago)
Weight:
-
927.99329mg
Output Voltage:
-
3.5V
Operating Supply Voltage:
-
5V
Sampling Rate:
-
48 ksps
Power Consumption:
-
8mW
Linearity Error-Max (EL):
-
0.3906%
Conversion Rate:
-
48 ksps
Input Format:
-
SERIAL
Differential Nonlinearity:
-
0.9 LSB
Thickness:
-
3.9mm
MCP4922-E/P

MCP4922-E/P

(In Stock: 980)

Microchip Technology