MCP6002-E/P alternative parts: LM258NG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Factory Lead Time:
12 Weeks
4 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-25°C~85°C
Packaging:
Tube
Tube
Published:
2005
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
MCP6002
LM258
Pin Count:
8
8
Output Type:
Rail-to-Rail
-
Operating Supply Voltage:
5.5V
16V
Number of Channels:
2
2
Operating Supply Current:
100μA
1.5mA
Nominal Supply Current:
100μA
1.2mA
Output Current:
23mA
40mA
Slew Rate:
0.6V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
60 dB
70 dB
Current - Input Bias:
1pA
45nA
Voltage - Supply, Single/Dual (±):
1.8V~6V
3V~32V ±1.5V~16V
Output Current per Channel:
23mA
40mA
Input Offset Voltage (Vos):
4.5mV
5mV
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
112dB
100dB
Power Supply Rejection Ratio (PSRR):
86dB
65dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
7V
-
Low-Bias:
NO
-
Micropower:
YES
-
Programmable Power:
NO
-
Height:
3.3mm
3.44mm
Length:
9.27mm
10.16mm
Width:
6.35mm
6.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 5 days ago)
Surface Mount:
-
NO
Weight:
-
4.535924g
Packing Method:
-
RAIL
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Power Supplies:
-
+-1.5/+-15/3/30V
Halogen Free:
-
Halogen Free
Bandwidth:
-
1MHz
Average Bias Current-Max (IIB):
-
0.3μA
Voltage - Input Offset:
-
2mV
Bias Current-Max (IIB) @25C:
-
0.15μA
Dual Supply Voltage:
-
9V
MCP6002-E/P

MCP6002-E/P

(In Stock: 5000)

Microchip Technology