MCP6004-I/SL alternative parts: LM224DR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 1MHZ 14SOIC
Factory Lead Time:
8 Weeks
5 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C
-25°C~85°C
Packaging:
Tube
Cut Tape (CT)
Published:
2003
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
1.27mm
Frequency:
1MHz
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP6004
LM224
Pin Count:
14
14
Output Type:
Rail-to-Rail
-
Operating Supply Voltage:
5.5V
16V
Power Supplies:
2/5V
5/30V
Number of Channels:
4
4
Nominal Supply Current:
100μA
1.2mA
Output Current:
23mA
40mA
Current - Supply:
100μA
-
Slew Rate:
0.6V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
60 dB
70 dB
Current - Input Bias:
1pA
90nA
Voltage - Supply, Single/Dual (±):
1.8V~6V
3V~32V ±1.5V~16V
Input Offset Voltage (Vos):
4.5mV
5mV
Bandwidth:
1MHz
-
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
112dB
100dB
Power Supply Rejection Ratio (PSRR):
86dB
65dB
Low-Offset:
NO
NO
Supply Voltage Limit-Max:
7V
-
Low-Bias:
YES
-
Micropower:
YES
YES
Height:
1.25mm
1.5mm
Length:
8.65mm
8.75mm
Width:
3.9mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 8 hours ago)
Surface Mount:
-
YES
Packing Method:
-
TAPE AND REEL
Operating Supply Current:
-
1.4mA
Halogen Free:
-
Halogen Free
Output Current per Channel:
-
40mA
Average Bias Current-Max (IIB):
-
0.3μA
Frequency Compensation:
-
YES
Voltage - Input Offset:
-
2mV
Bias Current-Max (IIB) @25C:
-
0.15μA
Dual Supply Voltage:
-
9V
MCP6004-I/SL

MCP6004-I/SL

(In Stock: 741)

Microchip Technology