MG-3000-A-9V-R alternative parts: MLH250BSD14E
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SENSOR DIGITAL GAUGE 3000PSI LCD | Pressure Sensor 0.5V to 4.5V 0bar to 250bar Sealed Gage 3-Pin |
Factory Lead Time: | 15 Weeks | 6 Weeks |
Package / Case: | Module Box with Display | Cylinder, Metal |
Supplier Device Package: | MediaGauge | - |
Operating Temperature: | -10°C~60°C | -40°C~125°C |
Series: | MG-9V | MLH |
Published: | 2011 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 60°C | - |
Min Operating Temperature: | -10°C | - |
Applications: | Industrial Automation | Industrial Automation |
Voltage - Supply: | 9V | 7V~30V |
Output: | LCD Display | 0.5 V ~ 4.5 V |
Output Type: | Wheatstone Bridge | Analog Voltage |
Accuracy: | ±0.25% | ±0.25% |
Operating Pressure: | 3000PSI (20684.27kPa) | 3625.94PSI (25000kPa) |
Pressure Type: | Vented Gauge | Sealed Gauge |
Port Style: | Threaded | Threaded |
Port Size: | Male - 1/4 6.35mm NPT | Male - 1/4 6.35mm BSP |
Maximum Pressure: | 9000PSI (62052.82kPa) | 7251.89PSI (50000kPa) |
Max Pressure: | 9000 PSI | 7251.89 PSI |
Features: | Temperature Compensated | Amplified Output, Temperature Compensated |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Mount: | - | Stud |
Number of Pins: | - | 3 |
Weight: | - | 57g |
Additional Feature: | - | IP 65, REVERSE VOLTAGE PROTECTION |
Reach Compliance Code: | - | unknown |
Termination Style: | - | M12 |
Output Voltage: | - | 4V |
Nominal Supply Current: | - | 5mA |
Max Supply Current: | - | 17mA |
Response Time: | - | 2000 μs |
Sensors/Transducers Type: | - | PRESSURE SENSOR,STRAIN GUAGE |
Housing: | - | PLASTIC |
Pressure Sensing Mode: | - | SEALED GAGE |

MG-3000-A-9V-R
SSI Technologies IncUnited States