MIC2075-2YM-TR alternative parts: MIC2025-1BM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin SOIC N T/R | IC PWR SWITCH N-CHAN 1:1 8SOIC |
Factory Lead Time: | 7 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Supplier Device Package: | 8-SOIC | 8-SOIC |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | MM8™ | MM8™ |
Published: | 2010 | 2000 |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 140MOhm | - |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Current Rating: | 1.25A | - |
Base Part Number: | MIC2075 | MIC2025 |
Number of Outputs: | 1 | 1 |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 500mA | 500mA |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | General Purpose | General Purpose |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, UVLO | Current Limiting (Fixed), Over Temperature, UVLO |
Rds On (Typ): | 90mOhm | 90mOhm |
Features: | Slew Rate Controlled, Status Flag | Slew Rate Controlled, Status Flag |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Output Voltage: | - | 6V |
Number of Channels: | - | 1 |
Drain to Source Resistance: | - | 140mOhm |

MIC2075-2YM-TR
(In Stock: 2414)
Microchip TechnologyUnited States