MIC2075-2YM-TR alternative parts: MIC2025-1YM-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin SOIC N T/R | USB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin SOIC N T/R |
Factory Lead Time: | 7 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Supplier Device Package: | 8-SOIC | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MM8™ | MM8™ |
Published: | 2010 | 2010 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 140MOhm | 140mOhm |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating: | 1.25A | 1.25A |
Base Part Number: | MIC2075 | MIC2025 |
Number of Outputs: | 1 | 2 |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 500mA | 500mA |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | General Purpose | General Purpose |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, UVLO | Current Limiting (Fixed), Over Temperature, UVLO |
Rds On (Typ): | 90mOhm | 90m Ω |
Features: | Slew Rate Controlled, Status Flag | Slew Rate Controlled, Status Flag |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Manufacturer Package Identifier: | - | SOICN-8LD-PL-1 |
Turn Off Delay Time: | - | 50 μs |
Usage Level: | - | Industrial grade |
JESD-609 Code: | - | e4 |
Number of Terminations: | - | 8 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Supply Voltage: | - | 5V |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Output Voltage: | - | 6V |
Number of Channels: | - | 1 |
Analog IC - Other Type: | - | POWER SUPPLY SUPPORT CIRCUIT |
Nominal Supply Current: | - | 750nA |
Output Current: | - | 500mA |
Adjustable Threshold: | - | NO |
Turn On Delay Time: | - | 2.5 ms |
Rise Time: | - | 2.3ms |
Fall Time (Typ): | - | 50 μs |
Nominal Input Voltage: | - | 5.5V |
Number of Drivers: | - | 1 |
Ambient Temperature Range High: | - | 85°C |
Height: | - | 1.73mm |
Length: | - | 4.93mm |
Width: | - | 3.94mm |

MIC2075-2YM-TR
(In Stock: 2414)
Microchip TechnologyUnited States