MIC2077-1YM-TR alternative parts: LM3544MX-L/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N T/R
IC PWR SWITCH N-CHAN 1:2 16SOIC
Factory Lead Time:
10 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Supplier Device Package:
16-SOIC
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
150MOhm
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Current Rating:
1.25A
-
Base Part Number:
MIC2077
LM3544
Number of Outputs:
4
4
Output Voltage:
6V
-
Output Type:
N-Channel
N-Channel
Max Output Current:
500mA
500mA
Interface:
On/Off
On/Off
Max Supply Voltage:
5.5V
-
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
USB Switch
USB Switch
Ratio - Input:Output:
2 x 1:2
1:2
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Rds On (Typ):
100mOhm
90m Ω
Features:
Slew Rate Controlled, Status Flag
Status Flag
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
16
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Additional Feature:
-
UNDERVOLTAGE LOCKOUT
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
2
Supply Voltage:
-
5V
Terminal Pitch:
-
1.27mm
Pin Count:
-
16
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
5V
Supply Voltage-Min (Vsup):
-
2.7V
Number of Channels:
-
2
Analog IC - Other Type:
-
POWER SUPPLY SUPPORT CIRCUIT
Output Current:
-
500mA
Adjustable Threshold:
-
NO
Quiescent Current:
-
1μA
Supply Current-Max (Isup):
-
0.8mA
Threshold Voltage:
-
1.8
Height:
-
1.75mm
Length:
-
9.9mm
Width:
-
3.91mm
Thickness:
-
1.58mm
Radiation Hardening:
-
No
MIC2077-1YM-TR

MIC2077-1YM-TR

(In Stock: 22)

Microchip Technology