MIC2077-1YM-TR alternative parts: MIC2027-1YM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N T/R | USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N |
Factory Lead Time: | 10 Weeks | 23 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Supplier Device Package: | 16-SOIC | 16-SOIC |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2006 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 150MOhm | 150MOhm |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Current Rating: | 1.25A | 1.25A |
Base Part Number: | MIC2077 | MIC2027 |
Number of Outputs: | 4 | 4 |
Output Voltage: | 6V | - |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 500mA | 500mA |
Interface: | On/Off | On/Off |
Max Supply Voltage: | 5.5V | 5.5V |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | USB Switch | USB Switch |
Ratio - Input:Output: | 2 x 1:2 | 2 x 1:2 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, UVLO | Current Limiting (Fixed), Over Temperature, UVLO |
Rds On (Typ): | 100mOhm | 100mOhm |
Features: | Slew Rate Controlled, Status Flag | Slew Rate Controlled, Status Flag |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Channels: | - | 4 |
Nominal Input Voltage: | - | 5.5V |

MIC2077-1YM-TR
(In Stock: 22)
Microchip TechnologyUnited States