MIC2077-1YM-TR alternative parts: MIC2077-2YM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N T/R
USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Supplier Device Package:
16-SOIC
16-SOIC
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Published:
2006
2006
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
150MOhm
150mOhm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Current Rating:
1.25A
1.25A
Base Part Number:
MIC2077
MIC2077
Number of Outputs:
4
4
Output Voltage:
6V
6V
Output Type:
N-Channel
N-Channel
Max Output Current:
500mA
500mA
Interface:
On/Off
On/Off
Max Supply Voltage:
5.5V
5.5V
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
USB Switch
USB Switch
Ratio - Input:Output:
2 x 1:2
2 x 1:2
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Rds On (Typ):
100mOhm
100mOhm
Features:
Slew Rate Controlled, Status Flag
Slew Rate Controlled, Status Flag
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage:
-
5.5V
Min Supply Voltage:
-
2.7V
Nominal Supply Current:
-
500mA
Current:
-
1.25A
Nominal Input Voltage:
-
5.5V
Height:
-
2.26mm
Length:
-
10.34mm
Width:
-
7.52mm
REACH SVHC:
-
No SVHC
MIC2077-1YM-TR

MIC2077-1YM-TR

(In Stock: 22)

Microchip Technology