MIC2545A-2YM alternative parts: VN751S
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N | IC PWR DRIVER N-CHANNEL 1:1 8SO |
Factory Lead Time: | 7 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Supplier Device Package: | 8-SOIC | - |
Turn Off Delay Time: | 25 μs | 35 μs |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~150°C TJ |
Packaging: | Tube | Tube |
Published: | 2000 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Resistance: | 35mOhm | 60mOhm |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating: | 3A | - |
Base Part Number: | MIC2545A | VN751 |
Number of Outputs: | 1 | - |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 3A | 2.5A |
Number of Channels: | 1 | - |
Interface: | On/Off | On/Off |
Max Supply Voltage: | 5.5V | - |
Min Supply Voltage: | 2.7V | - |
Nominal Supply Current: | 150μA | 1.5mA |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 5 ms | 12 μs |
Switch Type: | USB Switch | General Purpose |
Min Input Voltage: | 2.7V | - |
Max Input Voltage: | 5.5V | - |
Nominal Input Voltage: | 5.5V | 36V |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 5.5V~36V |
Fault Protection: | Current Limiting (Adjustable), Over Temperature, Reverse Current | Current Limiting (Fixed), Over Temperature, Over Voltage |
Rds On (Typ): | 35mOhm | 60m Ω |
Features: | Slew Rate Controlled, Status Flag | Auto Restart, Status Flag |
Height: | 1.48mm | - |
Length: | 4.93mm | 4.9mm |
Width: | 3.94mm | 3.9mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 8 months ago) |
Number of Terminations: | - | 8 |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Number of Functions: | - | 1 |
Supply Voltage: | - | 24V |
Pin Count: | - | 8 |
Operating Supply Voltage: | - | 13V |
Output Current: | - | 2.5A |
Max Supply Current: | - | 1.8mA |
Output Current per Channel: | - | 2.5A |
Number of Drivers: | - | 1 |
Output Peak Current Limit-Nom: | - | 2.7A |
Built-in Protections: | - | TRANSIENT |

MIC2545A-2YM
(In Stock: 5000)
Microchip TechnologyUnited States