MIC2548-1YM alternative parts: AUIPS71451GTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.1A to 1.5A 8-Pin SOIC N Tube
IC PWR SWITCH N-CHANNEL 1:1 8SO
Factory Lead Time:
10 Weeks
19 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Supplier Device Package:
8-SOIC
-
Turn Off Delay Time:
22 μs
-
Usage Level:
Industrial grade
Automotive grade
Operating Temperature:
-40°C~85°C TA
-40°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2010
2011
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Resistance:
120mOhm
100mOhm
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Base Part Number:
MIC2548
-
Number of Outputs:
1
1
Output Type:
N-Channel
N-Channel
Max Output Current:
1.5A
1.5A
Interface:
On/Off
On/Off
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
2.7V
-
Nominal Supply Current:
75μA
-
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
-
Switch Type:
USB Switch
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
6V~60V
Fault Protection:
Current Limiting (Adjustable), Over Temperature
Current Limiting (Fixed), Over Temperature
Rds On (Typ):
80mOhm
75m Ω
Features:
Status Flag
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
506.605978mg
Series:
-
Automotive, AEC-Q100
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Max Power Dissipation:
-
1.25W
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Number of Functions:
-
1
Supply Voltage:
-
28V
Supply Voltage-Max (Vsup):
-
50V
Power Supplies:
-
6/50V
Supply Voltage-Min (Vsup):
-
6V
Power Dissipation:
-
1.25W
Output Current:
-
1.5A
Output Current per Channel:
-
1.5A
Rise Time:
-
5μs
Fall Time (Typ):
-
5 μs
Nominal Input Voltage:
-
60V
Driver Number of Bits:
-
1
Turn On Time:
-
20 μs
Built-in Protections:
-
TRANSIENT; OVER CURRENT; THERMAL
Length:
-
4.9mm
Width:
-
3.9mm
MIC2548-1YM

MIC2548-1YM

(In Stock: 5000)

Microchip Technology