MIC2549A-2YM alternative parts: MIC2545A-1YM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N
USB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N
Factory Lead Time:
7 Weeks
4 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Supplier Device Package:
8-SOIC
8-SOIC
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2011
2004
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Base Part Number:
MIC2549A
MIC2545A
Number of Outputs:
1
1
Output Type:
N-Channel
N-Channel
Max Output Current:
3A
3A
Number of Channels:
1
1
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
USB Switch
USB Switch
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Adjustable), Over Temperature, Reverse Current
Current Limiting (Adjustable), Over Temperature, Reverse Current
Rds On (Typ):
35mOhm
35mOhm
Features:
Slew Rate Controlled, Status Flag
Slew Rate Controlled, Status Flag
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Turn Off Delay Time:
-
25 μs
Resistance:
-
35mOhm
Current Rating:
-
3A
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2.7V
Nominal Supply Current:
-
150μA
Turn On Delay Time:
-
5 ms
Min Input Voltage:
-
2.7V
Max Input Voltage:
-
5.5V
Nominal Input Voltage:
-
5.5V
Height:
-
1.63mm
Length:
-
5mm
Width:
-
3.99mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
MIC2549A-2YM

MIC2549A-2YM

(In Stock: 40)

Microchip Technology