MIC2549A-2YM alternative parts: MIC2545A-2YM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N | USB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Supplier Device Package: | 8-SOIC | 8-SOIC |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Published: | 2011 | 2000 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Base Part Number: | MIC2549A | MIC2545A |
Number of Outputs: | 1 | 1 |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 3A | 3A |
Number of Channels: | 1 | 1 |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | USB Switch | USB Switch |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Adjustable), Over Temperature, Reverse Current | Current Limiting (Adjustable), Over Temperature, Reverse Current |
Rds On (Typ): | 35mOhm | 35mOhm |
Features: | Slew Rate Controlled, Status Flag | Slew Rate Controlled, Status Flag |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Turn Off Delay Time: | - | 25 μs |
Usage Level: | - | Industrial grade |
Resistance: | - | 35mOhm |
Current Rating: | - | 3A |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.7V |
Nominal Supply Current: | - | 150μA |
Turn On Delay Time: | - | 5 ms |
Min Input Voltage: | - | 2.7V |
Max Input Voltage: | - | 5.5V |
Nominal Input Voltage: | - | 5.5V |
Height: | - | 1.48mm |
Length: | - | 4.93mm |
Width: | - | 3.94mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

MIC2549A-2YM
(In Stock: 40)
Microchip TechnologyUnited States