MIC2563A-0YSM alternative parts: MIC2568-0BSM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | PCMCIA/Card Bus Power Controller 28-Pin SSOP | IC PWR SWITCH N-CHAN 1:1 28SSOP |
Factory Lead Time: | 7 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 28 | - |
Supplier Device Package: | 28-SSOP | 28-SSOP |
Turn Off Delay Time: | 1 μs | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Bulk |
Published: | 2004 | 2003 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Resistance: | 2.5Ohm | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating: | 300mA | - |
Base Part Number: | MIC2563A | MIC2568 |
Number of Outputs: | 4 | 4 |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 200mA | - |
Operating Supply Voltage: | 12V | - |
Interface: | Logic | Logic |
Output Configuration: | Low Side | High Side |
Output Current: | 250mA | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Max Supply Current: | 100μA | - |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 50 μs | - |
Switch Type: | PCMCIA Switch | PCMCIA Switch |
Ratio - Input:Output: | 3:4 | 1:1 |
Voltage - Load: | 3.3V 5V 12V | 3.3V 5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature | Current Limiting (Fixed), Over Temperature |
Rds On (Typ): | 1.8Ohm | 1.4Ohm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | - |

MIC2563A-0YSM
(In Stock: 22)
Microchip TechnologyUnited States