MIC2563A-0YSM alternative parts: MIC2568-0YSM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PCMCIA/Card Bus Power Controller 28-Pin SSOP
PC Card/Card Bus Power Controller 28-Pin SSOP
Factory Lead Time:
7 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
28
-
Supplier Device Package:
28-SSOP
28-SSOP
Turn Off Delay Time:
1 μs
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2004
2003
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Resistance:
2.5Ohm
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Current Rating:
300mA
-
Base Part Number:
MIC2563A
MIC2568
Number of Outputs:
4
4
Output Type:
N-Channel
N-Channel
Max Output Current:
200mA
-
Operating Supply Voltage:
12V
-
Interface:
Logic
Logic
Output Configuration:
Low Side
High Side
Output Current:
250mA
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Max Supply Current:
100μA
-
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
50 μs
-
Switch Type:
PCMCIA Switch
PCMCIA Switch
Ratio - Input:Output:
3:4
1:1
Voltage - Load:
3.3V 5V 12V
3.3V 5V
Fault Protection:
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Rds On (Typ):
1.8Ohm
1.4Ohm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
MIC2563A-0YSM

MIC2563A-0YSM

(In Stock: 22)

Microchip Technology