MIC2563A-0YSM alternative parts: MIC2568-1BSMTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PCMCIA/Card Bus Power Controller 28-Pin SSOP
IC PCMCIA/CARDBUS DUAL 28-SSOP
Factory Lead Time:
7 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
28-SSOP (0.209, 5.30mm Width)
SSOP
Number of Pins:
28
28
Supplier Device Package:
28-SSOP
-
Turn Off Delay Time:
1 μs
-
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tube
-
Published:
2004
2003
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
2 (1 Year)
-
Resistance:
2.5Ohm
-
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Current Rating:
300mA
-
Base Part Number:
MIC2563A
-
Number of Outputs:
4
4
Output Type:
N-Channel
-
Max Output Current:
200mA
120mA
Operating Supply Voltage:
12V
-
Interface:
Logic
Logic
Output Configuration:
Low Side
High Side
Output Current:
250mA
-
Voltage - Supply (Vcc/Vdd):
Not Required
-
Max Supply Current:
100μA
-
Input Type:
Non-Inverting
-
Turn On Delay Time:
50 μs
-
Switch Type:
PCMCIA Switch
-
Ratio - Input:Output:
3:4
-
Voltage - Load:
3.3V 5V 12V
-
Fault Protection:
Current Limiting (Fixed), Over Temperature
Over Temperature
Rds On (Typ):
1.8Ohm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
MIC2563A-0YSM

MIC2563A-0YSM

(In Stock: 22)

Microchip Technology