MIC4452YN alternative parts: MIC4421ZN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DRIVER MOSF 12A LO SIDE 8DIP | IC DRIVER MOSFET 9A LS 8-DIP |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Driver Configuration: | Low-Side | Low-Side |
Logic voltage-VIL, VIH: | 0.8V 2.4V | 0.8V 2.4V |
Turn Off Delay Time: | 80 ns | 15 ns |
Operating Temperature: | -40°C~85°C TA | 0°C~150°C TJ |
Packaging: | Tube | Tube |
Published: | 2009 | 2012 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 960mW | 960mW |
Voltage - Supply: | 4.5V~18V | 4.5V~18V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 18V |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | MIC4452 | MIC4421 |
Output Voltage: | 25mV | 25mV |
Max Output Current: | 12A | 9A |
Number of Channels: | 1 | - |
Nominal Supply Current: | 450μA | 450μA |
Power Dissipation: | 960mW | 960mW |
Output Current: | 12A | 9A |
Propagation Delay: | 60 ns | 60 ns |
Input Type: | Non-Inverting | Inverting |
Turn On Delay Time: | 80 ns | 15 ns |
Rise Time: | 40ns | 25ns |
Fall Time (Typ): | 50 ns | 25 ns |
Rise / Fall Time (Typ): | 20ns 24ns | 20ns 24ns |
Interface IC Type: | BUFFER OR INVERTER BASED MOSFET DRIVER | BUFFER OR INVERTER BASED MOSFET DRIVER |
Channel Type: | Single | Single |
Output Peak Current Limit-Nom: | 12A | 9A |
Gate Type: | IGBT, N-Channel MOSFET | IGBT, N-Channel MOSFET |
Current - Peak Output (Source, Sink): | 12A 12A | 9A 9A |
High Side Driver: | NO | NO |
Turn Off Time: | 0.04 μs | - |
Height: | 3.43mm | - |
Length: | 9.65mm | 9.525mm |
Width: | 6.48mm | 7.62mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Peak Reflow Temperature (Cel): | - | NOT APPLICABLE |
Time@Peak Reflow Temperature-Max (s): | - | NOT APPLICABLE |
Qualification Status: | - | Not Qualified |
Output Characteristics: | - | TOTEM-POLE |
Output Polarity: | - | INVERTED |
Input Characteristics: | - | STANDARD |
Number of Drivers: | - | 1 |

MIC4452YN
Microchip TechnologyQty
Unit Price
Ext Price
1
$3.246849
$3.25
10
$3.063065
$30.63
100
$2.889684
$288.97
500
$2.726117
$1,363.06
1000
$2.571809
$2,571.81
Minimum: 1 Multiples: 1
Unit Price: $3.246849
Ext Price: $3.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools