MIC4605-2YMT-TR alternative parts: MIC4604YMT-T5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MOSFET DVR 85V HALF BRDG
IC GATE DRVR HALF-BRIDGE 10TDFN
Factory Lead Time:
8 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-UFDFN Exposed Pad
10-UFDFN Exposed Pad
Number of Pins:
10
10
Supplier Device Package:
10-TDFN (2.5x2.5)
10-TDFN (2.5x2.5)
Driver Configuration:
Half-Bridge
Half-Bridge
Logic voltage-VIL, VIH:
0.8V 2.2V
0.8V 2.2V
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2016
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-40°C
-40°C
Voltage - Supply:
5.5V~16V
5.25V~16V
Base Part Number:
MIC4605
MIC4604
Number of Outputs:
2
1
Output Voltage:
1.9V
-
Max Output Current:
1A
1A
Max Supply Voltage:
16V
16V
Min Supply Voltage:
5.25V
5.5V
Element Configuration:
Single
-
Nominal Supply Current:
135μA
48μA
Input Type:
Non-Inverting
Non-Inverting
Rise Time:
20ns
20ns
Fall Time (Typ):
20 ns
20 ns
Rise / Fall Time (Typ):
20ns 20ns
20ns 20ns
Channel Type:
Independent
Independent
Number of Drivers:
2
2
Gate Type:
N-Channel MOSFET
N-Channel MOSFET
Current - Peak Output (Source, Sink):
1A 1A
1.5A 1A
High Side Voltage - Max (Bootstrap):
108V
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Turn Off Delay Time:
-
75 ns
Turn On Delay Time:
-
75 ns
REACH SVHC:
-
Unknown
Radiation Hardening:
-
No
MIC4605-2YMT-TR

MIC4605-2YMT-TR

(In Stock: 200)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $3.009832

    $3.01

  • 10

    $2.839464

    $28.39

  • 100

    $2.678740

    $267.87

  • 500

    $2.527113

    $1,263.56

  • 1000

    $2.384069

    $2,384.07

Minimum: 1 Multiples: 1

Unit Price: $3.009832

Ext Price: $3.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity