MIC4605-2YMT-TR alternative parts: MIC4604YMT-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MOSFET DVR 85V HALF BRDG | Gate Drivers 85V H-Bridge MOSFET Driver Prog Gate |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-UFDFN Exposed Pad | 10-UFDFN Exposed Pad |
Number of Pins: | 10 | 10 |
Supplier Device Package: | 10-TDFN (2.5x2.5) | 10-TDFN (2.5x2.5) |
Driver Configuration: | Half-Bridge | Half-Bridge |
Logic voltage-VIL, VIH: | 0.8V 2.2V | 0.8V 2.2V |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2016 | 2014 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -40°C | -40°C |
Voltage - Supply: | 5.5V~16V | 5.25V~16V |
Base Part Number: | MIC4605 | MIC4604 |
Number of Outputs: | 2 | 1 |
Output Voltage: | 1.9V | - |
Max Output Current: | 1A | 1A |
Max Supply Voltage: | 16V | 16V |
Min Supply Voltage: | 5.25V | 5.5V |
Element Configuration: | Single | - |
Nominal Supply Current: | 135μA | 48μA |
Input Type: | Non-Inverting | Non-Inverting |
Rise Time: | 20ns | 20ns |
Fall Time (Typ): | 20 ns | 20 ns |
Rise / Fall Time (Typ): | 20ns 20ns | 20ns 20ns |
Channel Type: | Independent | Independent |
Number of Drivers: | 2 | 2 |
Gate Type: | N-Channel MOSFET | N-Channel MOSFET |
Current - Peak Output (Source, Sink): | 1A 1A | 1.5A 1A |
High Side Voltage - Max (Bootstrap): | 108V | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Turn Off Delay Time: | - | 75 ns |
Turn On Delay Time: | - | 75 ns |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

MIC4605-2YMT-TR
(In Stock: 200)
Microchip TechnologyQty
Unit Price
Ext Price
1
$3.009832
$3.01
10
$2.839464
$28.39
100
$2.678740
$267.87
500
$2.527113
$1,263.56
1000
$2.384069
$2,384.07
Minimum: 1 Multiples: 1
Unit Price: $3.009832
Ext Price: $3.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity