MIC803-40D2VM3-TR alternative parts: BD48K33G-TL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICREL SEMICONDUCTOR MIC803-40D2VM3 TR SUPERVISOR, MPU, 3SOT23
IC SUPERVISOR 1 CHANNEL 3SSOP
Factory Lead Time:
7 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Supplier Device Package:
SOT-23-3
-
Number of Elements:
1
-
Watchdog Timers:
No
No
Operating Temperature:
-40°C~125°C TJ
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2016
2013
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Type:
Simple Reset/Power-On Reset
Voltage Detector
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-40°C
-
Base Part Number:
MIC803
BD48
Output:
Open Drain or Open Collector
Open Drain or Open Collector
Max Supply Voltage:
5.5V
6V
Min Supply Voltage:
1V
2.3V
Operating Supply Current:
4.5μA
900nA
Nominal Supply Current:
18μA
-
Reset:
Active Low
Active Low
Voltage - Threshold:
4V
3.3V
Number of Voltages Monitored:
1
1
Reset Timeout:
20ms Minimum
-
Min Reset Threshold Voltage:
3.8V
-
Max Reset Threshold Voltage:
4.2V
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Series:
-
BD48Kxx
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Number of Functions:
-
1
Terminal Pitch:
-
0.95mm
Number of Channels:
-
1
Adjustable Threshold:
-
NO
Accuracy:
-
1 %
Length:
-
2.92mm
Lead Free:
-
Lead Free
MIC803-40D2VM3-TR

MIC803-40D2VM3-TR

(In Stock: 6000)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.305958

    $0.31

  • 10

    $0.288640

    $2.89

  • 100

    $0.272302

    $27.23

  • 500

    $0.256888

    $128.44

  • 1000

    $0.242347

    $242.35

Minimum: 1 Multiples: 1

Unit Price: $0.305958

Ext Price: $0.31

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity