MJE3055T alternative parts: BDX53ATU
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube | TRANS NPN DARL 60V 8A TO-220 |
Factory Lead Time: | 8 Weeks | 36 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | - |
Weight: | 4.535924g | 1.8g |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 60V | 60V |
Collector-Emitter Saturation Voltage: | 1.1V | 2V |
Number of Elements: | 1 | 1 |
hFEMin: | 20 | 750 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Voltage - Rated DC: | 60V | 60V |
Max Power Dissipation: | 75W | 60W |
Current Rating: | 10A | 8A |
Frequency: | 2MHz | - |
Base Part Number: | MJE305 | BDX53 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 75W | 60W |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 2MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN - Darlington |
Collector Emitter Voltage (VCEO): | 60V | 60V |
Max Collector Current: | 10A | 8A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 20 @ 4A 4V | 750 @ 3A 3V |
Current - Collector Cutoff (Max): | 700μA | 500μA |
Vce Saturation (Max) @ Ib, Ic: | 8V @ 3.3A, 10A | 2V @ 12mA, 3A |
Transition Frequency: | 2MHz | - |
Collector Base Voltage (VCBO): | 70V | 60V |
Emitter Base Voltage (VEBO): | 5V | 5V |
VCEsat-Max: | 8 V | - |
Height: | 9.15mm | - |
Length: | 10.4mm | - |
Width: | 4.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Polarity: | - | NPN |
Continuous Collector Current: | - | 8A |

MJE3055T
(In Stock: 25600)
STMicroelectronicsUnited States