MJE3055T alternative parts: D44H8
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube | TRANS NPN 60V 10A TO220AB |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 1.8g |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 60V | 60V |
Collector-Emitter Saturation Voltage: | 1.1V | 1V |
Number of Elements: | 1 | 1 |
hFEMin: | 20 | 60 |
Operating Temperature: | 150°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Voltage - Rated DC: | 60V | 60V |
Max Power Dissipation: | 75W | 60W |
Current Rating: | 10A | 8A |
Frequency: | 2MHz | 50MHz |
Base Part Number: | MJE305 | D44H |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 75W | 60W |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 2MHz | 50MHz |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 60V | 60V |
Max Collector Current: | 10A | 10A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 20 @ 4A 4V | 40 @ 4A 1V |
Current - Collector Cutoff (Max): | 700μA | 10μA |
Vce Saturation (Max) @ Ib, Ic: | 8V @ 3.3A, 10A | 1V @ 400mA, 8A |
Transition Frequency: | 2MHz | - |
Collector Base Voltage (VCBO): | 70V | 60V |
Emitter Base Voltage (VEBO): | 5V | 650mV |
VCEsat-Max: | 8 V | - |
Height: | 9.15mm | 16.51mm |
Length: | 10.4mm | 10.67mm |
Width: | 4.6mm | 4.83mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | TO-220AB |
Current-Collector (Ic) (Max): | - | 10A |
Published: | - | 2007 |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Polarity: | - | NPN |
Power - Max: | - | 2W |
Voltage - Collector Emitter Breakdown (Max): | - | 60V |
Max Frequency: | - | 50MHz |
Max Breakdown Voltage: | - | 60V |
Frequency - Transition: | - | 50MHz |

MJE3055T
(In Stock: 25600)
STMicroelectronicsUnited States