MK64FN1M0VLQ12 alternative parts: MK20FN1M0VLQ12
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 1MB FLASH 144LQFP | ARM Microcontrollers - MCU KINETIS 1MB USB |
Factory Lead Time: | 13 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 144-LQFP | 144-LQFP |
Surface Mount: | YES | YES |
Data Converters: | A/D 41x16b; D/A 2x12b | A/D 58x16b; D/A 2x12b |
Number of I/Os: | 100 | 100 |
Operating Temperature: | -40°C~105°C TA | -40°C~105°C TA |
Packaging: | Tray | Tray |
Series: | Kinetis K60 | Kinetis K20 |
Published: | 2012 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 144 | 144 |
ECCN Code: | 3A991.A.2 | 3A991.A.2 |
HTS Code: | 8542.31.00.01 | 8542.31.00.01 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
JESD-30 Code: | S-PQFP-G144 | S-PQFP-G144 |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 1.71V | 1.71V |
Oscillator Type: | Internal | Internal |
Speed: | 120MHz | 120MHz |
RAM Size: | 256K x 8 | 128K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.71V~3.6V | 1.71V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M4 |
Peripherals: | DMA, I2S, LVD, POR, PWM, WDT | DMA, I2S, LVD, POR, PWM, WDT |
Clock Frequency: | 50MHz | 50MHz |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 1MB 1M x 8 | 1MB 1M x 8 |
Connectivity: | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
PWM Channels: | YES | YES |
DAC Channels: | YES | YES |
Length: | 20mm | 20mm |
Width: | 20mm | 20mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
ROM(word): | - | 1048576 |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | Matte Tin (Sn) |
Base Part Number: | - | MK20FN1M0 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 1.8/3.32.5/3.3V |
Bit Size: | - | 32 |
CPU Family: | - | CORTEX-M4F |
Height Seated (Max): | - | 1.6mm |

MK64FN1M0VLQ12
(In Stock: 160)
NXP USA Inc.United States