MMBFJ201 alternative parts: PMBF4391,215
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MMBFJ201 Series 40 V 1 mA N-Channel General Purpose Amplifier - SOT-23 | JFET N-CH 40V 250MW SOT23 |
Lifecycle Status: | ACTIVE (Last Updated: 12 hours ago) | - |
Factory Lead Time: | 42 Weeks | 8 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | - |
Weight: | 30mg | - |
Transistor Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | -40V | - |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~150°C TJ | 150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2008 | 1997 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Voltage - Rated DC: | 40V | - |
Max Power Dissipation: | 350mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Current Rating: | 50mA | - |
Base Part Number: | MBFJ201 | MBF4391 |
Number of Channels: | 1 | - |
Element Configuration: | Single | - |
Operating Mode: | DEPLETION MODE | DEPLETION MODE |
Power Dissipation: | 350mW | - |
FET Type: | N-Channel | N-Channel |
Transistor Application: | AMPLIFIER | SWITCHING |
Drain to Source Voltage (Vdss): | 40V | - |
Continuous Drain Current (ID): | 1mA | - |
Gate to Source Voltage (Vgs): | -40V | - |
FET Technology: | JUNCTION | JUNCTION |
Max Junction Temperature (Tj): | 150°C | - |
Current - Drain (Idss) @ Vds (Vgs=0): | 200μA @ 20V | 50mA @ 20V |
Voltage - Cutoff (VGS off) @ Id: | 300mV @ 10nA | 4V @ 1nA |
Height: | 1.2mm | - |
Length: | 2.92mm | - |
Width: | 1.3mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
HTS Code: | - | 8541.21.00.95 |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 3 |
JESD-30 Code: | - | R-PDSO-F3 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE WITH BUILT-IN DIODE |
Power - Max: | - | 250mW |
Input Capacitance (Ciss) (Max) @ Vds: | - | 14pF @ 20V |
Drain Current-Max (Abs) (ID): | - | 0.012A |
Drain-source On Resistance-Max: | - | 30Ohm |
DS Breakdown Voltage-Min: | - | 40V |
Power Dissipation-Max (Abs): | - | 0.25W |
Feedback Cap-Max (Crss): | - | 3.5 pF |
Turn Off Time-Max (toff): | - | 20ns |
Turn On Time-Max (ton): | - | 80ns |
Voltage - Breakdown (V(BR)GSS): | - | 40V |
Resistance - RDS(On): | - | 30Ohm |

MMBFJ201
(In Stock: 2885)
ON SemiconductorUnited States