MMBT2222ALT1G alternative parts: MMBT2222
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 40V 0.6A SOT23 | TRANS NPN 30V 0.6A SOT-23 |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | - |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | - |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 40V | 30V |
Collector-Emitter Saturation Voltage: | 300mV | 1.6V |
Number of Elements: | 1 | 1 |
hFEMin: | 100 | 100 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2006 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Type: | General Purpose | - |
Voltage - Rated DC: | 40V | 30V |
Max Power Dissipation: | 300mW | 350mW |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 600mA | 600mA |
Frequency: | 300MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | MMBT2222A | MMBT2222 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 225mW | 350mW |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 300MHz | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 40V | 30V |
Max Collector Current: | 600mA | 600mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10V | 100 @ 150mA 10V |
Current - Collector Cutoff (Max): | 10nA ICBO | 10μA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 50mA, 500mA | 1.6V @ 50mA, 500mA |
Transition Frequency: | 300MHz | - |
Max Breakdown Voltage: | 40V | - |
Collector Base Voltage (VCBO): | 75V | 60V |
Emitter Base Voltage (VEBO): | 6V | 5V |
Max Junction Temperature (Tj): | 150°C | - |
Turn Off Time-Max (toff): | 285ns | - |
Height: | 1.11mm | - |
Length: | 2.9mm | - |
Width: | 1.3mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Supplier Device Package: | - | SOT-23-3 |
Weight: | - | 30mg |
Current-Collector (Ic) (Max): | - | 600mA |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Polarity: | - | NPN |
Power - Max: | - | 350mW |
Voltage - Collector Emitter Breakdown (Max): | - | 30V |
Frequency - Transition: | - | 250MHz |
MMBT2222ALT1G
(In Stock: 682665)
ON SemiconductorUnited States