MMBT2222ALT1G alternative parts: MMBT4401-7-F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 40V 0.6A SOT23
TRANS NPN 40V 0.6A SMD SOT23-3
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
-
Factory Lead Time:
10 Weeks
19 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
-
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
40V
40V
Collector-Emitter Saturation Voltage:
300mV
750mV
Number of Elements:
1
1
hFEMin:
100
40
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2006
2012
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Type:
General Purpose
-
Voltage - Rated DC:
40V
40V
Max Power Dissipation:
300mW
300mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Current Rating:
600mA
-
Frequency:
300MHz
250MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MMBT2222A
MMBT4401
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
225mW
310mW
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
300MHz
250MHz
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
40V
40V
Max Collector Current:
600mA
600mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
100 @ 150mA 1V
Current - Collector Cutoff (Max):
10nA ICBO
100nA
Vce Saturation (Max) @ Ib, Ic:
1V @ 50mA, 500mA
750mV @ 50mA, 500mA
Transition Frequency:
300MHz
250MHz
Max Breakdown Voltage:
40V
40V
Collector Base Voltage (VCBO):
75V
60V
Emitter Base Voltage (VEBO):
6V
6V
Max Junction Temperature (Tj):
150°C
150°C
Turn Off Time-Max (toff):
285ns
255ns
Height:
1.11mm
1.1mm
Length:
2.9mm
3.05mm
Width:
1.3mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Weight:
-
7.994566mg
Additional Feature:
-
HIGH RELIABILITY
Polarity/Channel Type:
-
NPN
Continuous Collector Current:
-
600mA
MMBT2222ALT1G

MMBT2222ALT1G

(In Stock: 682665)

ON Semiconductor