MMBT3906,215 alternative parts: FJV4114RMTF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A SOT23
Transistors Switching - Resistor Biased 50/100mA/4.7K 47K
Factory Lead Time:
4 Weeks
14 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
-
Number of Pins:
3
3
Transistor Element Material:
SILICON
-
Collector-Emitter Saturation Voltage:
-400mV
-
Current-Collector (Ic) (Max):
200mA
-
Number of Elements:
1
1
hFEMin:
60
68
Operating Temperature:
150°C TJ
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2009
2015
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
MMBT3906
FJV4114
Pin Count:
3
-
Qualification Status:
Not Qualified
Not Qualified
Configuration:
SINGLE
-
Power Dissipation:
250mW
200mW
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
250MHz
-
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
PNP - Pre-Biased
Collector Emitter Voltage (VCEO):
-40V
50V
Max Collector Current:
-200mA
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
68 @ 5mA 5V
Current - Collector Cutoff (Max):
50nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
300mV @ 500μA, 10mA
Voltage - Collector Emitter Breakdown (Max):
40V
-
Transition Frequency:
250MHz
200MHz
Collector Base Voltage (VCBO):
-40V
50V
Emitter Base Voltage (VEBO):
-6V
10V
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Turn On Time-Max (ton):
70ns
-
Height:
1.1mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 1 week ago)
Mount:
-
Surface Mount
Weight:
-
30mg
Collector-Emitter Breakdown Voltage:
-
50V
Pbfree Code:
-
yes
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Additional Feature:
-
BUILT IN BIAS RESISTOR RATIO IS 10
HTS Code:
-
8541.21.00.95
Voltage - Rated DC:
-
-50V
Max Power Dissipation:
-
200mW
Current Rating:
-
-100mA
Polarity:
-
PNP
Element Configuration:
-
Single
Max Breakdown Voltage:
-
50V
Frequency - Transition:
-
200MHz
Resistor - Base (R1):
-
4.7 k Ω
Continuous Collector Current:
-
-100mA
Resistor - Emitter Base (R2):
-
47 k Ω
Lead Free:
-
Lead Free
MMBT3906,215

MMBT3906,215

(In Stock: 45000)

Nexperia USA Inc.