MMBT3906 alternative parts: KST3906MTF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 40V 0.2A SOT-23 | Trans GP BJT PNP 40V 0.2A 3-Pin SOT-23 T/R |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 4 days ago) | LAST SHIPMENTS (Last Updated: 2 weeks ago) |
Factory Lead Time: | 31 Weeks | 13 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | SOT-23-3 | - |
Weight: | 30mg | 30mg |
Collector-Emitter Breakdown Voltage: | 40V | 40V |
Collector-Emitter Saturation Voltage: | -400mV | -400mV |
Current-Collector (Ic) (Max): | 200mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 30 | 100 |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2017 | 2010 |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | -40V | -40V |
Max Power Dissipation: | 350mW | 350mW |
Current Rating: | -200mA | -200mA |
Frequency: | 250MHz | 250MHz |
Base Part Number: | MMBT3906 | KST3906 |
Polarity: | PNP | - |
Element Configuration: | Single | Single |
Power Dissipation: | 350mW | 350mW |
Power - Max: | 350mW | - |
Gain Bandwidth Product: | 250MHz | 250MHz |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | -40V | 40V |
Max Collector Current: | -200mA | 200mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 10mA 1V | 100 @ 10mA 1V |
Vce Saturation (Max) @ Ib, Ic: | 400mV @ 5mA, 50mA | 400mV @ 5mA, 50mA |
Voltage - Collector Emitter Breakdown (Max): | 40V | - |
Max Frequency: | 250MHz | - |
Max Breakdown Voltage: | 40V | 40V |
Frequency - Transition: | 250MHz | - |
Collector Base Voltage (VCBO): | -40V | -40V |
Emitter Base Voltage (VEBO): | -5V | -5V |
Height: | 1.2mm | 970μm |
Length: | 6.35mm | 2.9mm |
Width: | 6.35mm | 1.3mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Transistor Element Material: | - | SILICON |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Polarity/Channel Type: | - | PNP |
Transition Frequency: | - | 250MHz |
Turn On Time-Max (ton): | - | 70ns |

MMBT3906
(In Stock: 180000)
ON SemiconductorUnited States